web counter

Microchip Technology MSCSICMDD/REF1Power Management IC Development Tools DUAL SIC DRIVER BOARD

Microchip Technology MSCSICMDD/REF1 Reference Design 4
Microchip Technology MSCSICMDD/REF1 Reference Design 1
Microchip Technology MSCSICMDD/REF1 Reference Design 2
Microchip Technology MSCSICMDD/REF1 Reference Design 3
Microchip Technology MSCSICMDD/REF1 Reference Design 4
Microchip Technology MSCSICMDD/REF1 Reference Design 1
Microchip Technology MSCSICMDD/REF1 Reference Design 1
Microchip Technology MSCSICMDD/REF1 Reference Design 2
Microchip Technology MSCSICMDD/REF1 Reference Design 3
Microchip Technology MSCSICMDD/REF1 Reference Design 4

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Computers and PeripheralsDate StampingMulti Card Calibration and ControlSecure Key StorageInventory ManagementIndustrial Asset TrackingInternet ProtocolsSet-Top Box

ECAD Model:

Description

The Microchip Technology MSCSICMDD-REF1, MSCSICMDD/REF1, Dual SiC MOSFET Driver Reference Design is a reference design for computers and peripherals that provides a high-performance, low-cost solution for driving SiC MOSFETs. It features a dual-channel driver with a wide range of operating voltages, adjustable current limits, and a wide range of switching frequencies. The design also includes a comprehensive set of protection features, including over-temperature, over-current, and under-voltage protection. The reference design is ideal for applications such as motor control, power conversion, and power management.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Tool Is For Evaluation Of
    SiC MOSFET Driver
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Unit Weight
    3 lbs
  • Packaging
    Bulk
  • Type
    Gate Driver
  • Output Voltage
    -
  • Output Current
    30 A
  • Product
    Reference Boards
  • Input Voltage
    24 V
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 5KV 1CH GATE DVR 16SOIC9RFQ
Texas InstrumentsPrecision adjustable (programmable) shunt reference 8-SOIC 0 to 703229RFQ
Texas InstrumentsTEXAS INSTRUMENTS - AM26LV32CDR - LINE DIFFERENTIAL DRIVER22500RFQ
STMicroelectronicsSTMICROELECTRONICS - LD1086DT33TR - Fixed LDO Voltage Regulator, 6.3V to 30V, 1.3V Dropout, 3.3Vout, 1.5Aout, TO-252-310848RFQ