web counter

Microchip Technology MIC4605-2YM EVPower Management IC Development Tools MIC4605 EVAL-BOARD

Microchip Technology MIC4605-2YM EV Reference Design 2
Microchip Technology MIC4605-2YM EV Reference Design 1
Microchip Technology MIC4605-2YM EV Reference Design 2
Microchip Technology MIC4605-2YM EV Reference Design 1
Microchip Technology MIC4605-2YM EV Reference Design 1
Microchip Technology MIC4605-2YM EV Reference Design 2

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Computers and PeripheralsTelecom EquipmentsNetwork EquipmentComputers and PeripheralsSet-Top Box

ECAD Model:

Description

The Microchip Technology MIC4605-2YM EV Evaluation Board is a versatile and powerful tool for testing and evaluating the MIC4605-2YM Half-Bridge MOSFET Driver with Single-PWM Input. This board features a wide range of features, including a high-side and low-side MOSFET driver, a single-PWM input, and a wide range of protection features. The board is designed to be used with a wide range of computers and peripherals, making it an ideal choice for testing and evaluating the MIC4605-2YM Half-Bridge MOSFET Driver with Single-PWM Input. The board is also designed to be easy to use and configure, making it a great choice for both experienced and novice users.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mount
    Through Hole
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MIC4605
  • Function
    Half H-Bridge Driver (External FET)
  • Utilized IC / Part
    MIC4605-2YM
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG CTRLR BUCK 16MLF0RFQ