web counter

Microchip MIC2033-12AYM6 EVMIC2033-12AYM6 Evaluation Board

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Communications and TelecomConsumer ElectronicsBackplane Distributed PowerNotebookUSB WirelessSet-Top BoxDigital TV

ECAD Model:

Description

The Microchip Technology MIC2033-12AYM6 EV is an evaluation board for the High-Accuracy, High-Side, Fixed Current Limit Power Switch. It is designed for use in communications and telecom power management applications. The board features a MIC2033-12AYM6 power switch IC, which provides a high-accuracy, high-side, fixed current limit power switch with a wide input voltage range of 4.5V to 28V. The board also includes a power supply, a current sense resistor, and a load resistor. The board is designed to provide a simple and easy way to evaluate the MIC2033-12AYM6 power switch IC and its features. It is ideal for use in applications such as power supply sequencing, power supply monitoring, and power supply protection.