web counter

Microchip MIC2033-05BYMT EVMIC2033-05BYMT Evaluation Board

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

Communications and TelecomConsumer ElectronicsBackplane Distributed PowerNotebookUSB WirelessSet-Top BoxDigital TV

ECAD Model:

Description

The Microchip Technology MIC2033-05BYMT EV is an evaluation board for the High-Accuracy, High-Side, Fixed Current Limit Power Switch. It is designed to provide a platform for testing and evaluating the MIC2033-05BYMT power switch. The board features a wide range of features, including a high-accuracy current limit, adjustable over-temperature protection, adjustable over-voltage protection, adjustable under-voltage protection, and adjustable over-current protection. It also features a wide range of communications and telecom features, such as a CAN bus interface, RS-232 interface, and a USB interface. The board is designed to be used in a variety of applications, including automotive, industrial, and communications and telecom.