Linear Technology/Analog Devices DC1058A-AEVAL BOARD FOR LTC2203
Description
The Analog Devices DC1058A-A is a 16-bit, 25MSPS ADC designed for communications/telecom, instrumentation and measurement applications. It features a wide input bandwidth of up to 200MHz, low power consumption of only 1.2W, and a high signal-to-noise ratio of up to 90dB. It also has a wide dynamic range of up to 80dB, and a low distortion of up to -90dB. The DC1058A-A is capable of sampling rates up to 25MSPS, and is designed to provide high-speed, low-power, and high-accuracy performance. It is ideal for applications such as digital signal processing, communications, instrumentation, and measurement.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2203
- Number of Bits16
- Utilized IC / PartLT1994, LTC2203
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)25M
- Number of A/D Converters1
- Input Range2.5Vpp
- Power (Typ) @ Conditions220mW @ 25MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SOT23-6 | 5000 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 100 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 1940 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 100 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 0 | RFQ | |
| ON Semiconductor | XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | 9000 | RFQ | |
| ON Semiconductor | Low Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs | 2078 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 601 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R | 25 | BUY | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools