Linear Technology/Analog Devices DC1058A-BBOARD EVAL FOR LTC2207/LTC6404-1
Description
The Analog Devices DC1058A-B LTC2207 Demo Board is a 16-bit high performance ADC driver designed for instrumentation and measurement applications. It features a wide input range of 0V to 5V, a low noise floor of -90dBV, and a high sampling rate of up to 1MS/s. The board also includes a variety of features such as a built-in temperature sensor, a programmable gain amplifier, and a low-power shutdown mode. The board is designed to be used with the LTC2207 ADC, which is a high-performance, low-power, 16-bit ADC with a wide input range of 0V to 5V. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits16
- Utilized IC / PartLTC2207, LTC6404-1
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)105M
- Number of A/D Converters1
- Input Range2.25Vpp
- Power (Typ) @ Conditions900mW @ 105MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-8 | 4889 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 784 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ |


Product
Brand
Articles
Tools