Linear Technology/Analog Devices DC1058A-DBOARD EVAL FOR LTC2207/LTC6404-4
Description
The Analog Devices DC1058A-D, LTC2207 Demo Board is a 16-bit high performance ADC driver designed for instrumentation and measurement applications. It features a wide range of input and output ranges, allowing for a variety of signal conditioning and data acquisition tasks. The board is equipped with a high-speed, low-noise, low-power ADC driver, allowing for accurate and reliable data acquisition. It also includes a variety of analog and digital I/O, allowing for easy integration into existing systems. The board is designed to be used with the LTC2207, a high-performance, low-power, 16-bit ADC. The board is ideal for applications such as medical imaging, industrial process control, and automotive testing.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits16
- Utilized IC / PartLTC2207, LTC6404-4
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)105M
- Number of A/D Converters1
- Input Range2.25Vpp
- Power (Typ) @ Conditions900mW @ 105MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 784 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools