Linear Technology/Analog Devices DC1058A-EBOARD EVAL FOR LTC2207/LTC6406
The Analog Devices DC1058A-E Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LTC2207 16-Bit High Performance ADC Driver. This board features a wide range of features and capabilities, including a high-speed, low-noise, low-power ADC driver, a wide range of input and output connectors, and a variety of test and measurement tools. The board is designed to provide a comprehensive platform for evaluating the performance of the LTC2207 ADC driver in a variety of applications. It is ideal for use in industrial, automotive, medical, and consumer applications. The board also includes a comprehensive set of software tools for easy setup and configuration. The DC1058A-E Demo Board is an ideal tool for evaluating the performance of the LTC2207 ADC driver in a variety of applications.
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits16
- Utilized IC / PartLTC2207, LTC6406
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)105M
- Number of A/D Converters1
- Input Range2.25Vpp
- Power (Typ) @ Conditions900mW @ 105MSPS
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SOT23-6 | 5000 | RFQ | |
| Microchip Technology | IC EEPROM 2KBIT 400KHZ 8TSSOP | 5000 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 10000 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SOT23-6 | 3000 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 100 | RFQ | |
| ON Semiconductor | XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | 9000 | RFQ | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-8 | 1650 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R | 14 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R | 25 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R | 48 | RFQ |


Product
Brand
Articles
Tools