Linear Technology/Analog Devices DC1058A-FBOARD EVAL FOR LTC2203/LTC6403-1
Description
The Analog Devices DC1058A-F LTC2203 Demo Board is a 16-bit high performance ADC driver designed for instrumentation and measurement applications. It features a wide input range of 0V to 5V, a low power consumption of only 1.5mA, and a high sampling rate of up to 1MS/s. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a low-noise amplifier. The board is designed to be used with the LTC2203 ADC, which is a high-performance, low-power, 16-bit ADC with a wide input range of 0V to 5V. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits16
- Utilized IC / PartLTC2203, LTC6403-1
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)25M
- Number of A/D Converters1
- Input Range2.5Vpp
- Power (Typ) @ Conditions220mW @ 25MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube | 4520 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 750 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 100 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 100 | RFQ | |
| Microchip Technology | Microchip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC | 7800 | BUY | |
| ON Semiconductor | XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | 9000 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube | 0 | RFQ | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-8 | 1650 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R | 48 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TDFN | 0 | RFQ |


Product
Brand
Articles
Tools