web counter

Linear Technology/Analog Devices DC1098A-BBOARD EVAL LTC2283IUP

Linear Technology/Analog Devices DC1098A-B Reference Design 2
Linear Technology/Analog Devices DC1098A-B Reference Design 1
Linear Technology/Analog Devices DC1098A-B Reference Design 2
Linear Technology/Analog Devices DC1098A-B Reference Design 1
Linear Technology/Analog Devices DC1098A-B Reference Design 1
Linear Technology/Analog Devices DC1098A-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementWirelessUltrasound ImagingWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1098A-B, LTC2283IUP Demo Board is a dual high-speed analog-to-digital converter (HSADC) designed for instrumentation and measurement applications. It features a 12-bit resolution, a maximum sampling rate of 125Msps, and an input frequency range of 1MHz to 70MHz. The board operates on a +3V power supply and is capable of providing accurate and reliable measurements. It is ideal for applications such as signal processing, data acquisition, and test and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2283
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    2
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    790mW @ 125MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC024H-I/SN - SERIAL EEPROM, 2KBIT, 1MHZ, SOIC-8256BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R1768RFQ
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC750RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin DFN EP Tube2621RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube966RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP2000RFQ
Microchip256 X 8 I2C/2-WIRE SERIAL EEPROM, PDSO5, ROHS COMPLIANT, PLASTIC, SOT-23, 5 PIN0RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8SOIC10000RFQ
Load more