Linear Technology/Analog Devices DC1098A-FBOARD EVAL LTC2285IUP
Description
The Analog Devices DC1098A-F LTC2285IUP Demo Board is a dual high-speed analog-to-digital converter (HSADC) designed for instrumentation and measurement applications. It features a 14-bit resolution and a maximum sampling rate of 125Msps. The board operates on a +3V power supply and has an input frequency range of 70MHz to 140MHz. It is ideal for applications such as signal conditioning, data acquisition, and test and measurement.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2285
- Number of Bits14
- Utilized IC / PartLTC2285
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)125M
- Number of A/D Converters2
- Input Range2Vpp
- Power (Typ) @ Conditions790mW @ 125MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2KBIT 400KHZ 8TSSOP | 5000 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 10000 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 750 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 1940 | RFQ | |
| Microchip Technology | Microchip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC | 7800 | BUY | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-8 | 1650 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R | 23 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TDFN | 0 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ |
Load more


Product
Brand
Articles
Tools