Linear Technology/Analog Devices DC1151A-CBOARD EVAL LTC2274CUJ
Description
The Analog Devices DC1151A-C LTC2274CUJ Demo Board is a 16-bit, 105Msps serial ADC with a 1MHz to 70MHz input range. It is designed for instrumentation and measurement applications, providing high-speed, high-resolution data acquisition. The board features a wide range of input and output connectors, allowing for easy connection to external devices. It also includes a variety of on-board components, such as a voltage reference, a low-noise amplifier, and a clock generator, making it an ideal solution for a variety of instrumentation and measurement applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2274
- Number of Bits16
- Utilized IC / PartLTC2274
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate (Per Second)105M
- Number of A/D Converters1
- Input Range1.5 ~ 2.25Vpp
- Power (Typ) @ Conditions1.3W @ 105MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| ON Semiconductor | IC, LVDS REPEATER, TSSOP-48 - More Details | 41 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-8 | 3200 | RFQ | |
| NXP USA Inc. | I2C GPIO Expander 6V 20-Pin SSOP T/R | 0 | BUY | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP | 862 | RFQ | |
| Analog Devices, Inc. | 6 | RFQ |


Product
Brand
Articles
Tools