Linear Technology/Analog Devices DC1151A-DBOARD EVAL LTC2274CUJ
Description
The Analog Devices DC1151A-D LTC2274CUJ Demo Board is a 16-bit, 105Msps Serial ADC with a 70MHz to 140MHz input range. It is designed for instrumentation and measurement applications, providing high-speed, high-resolution data acquisition. The board features a wide range of features, including a low-noise, low-power design, a wide dynamic range, and a high-speed serial interface. It is also capable of sampling up to 105Msps, making it ideal for applications requiring high-speed data acquisition. The board also includes a variety of analog and digital I/O, allowing for easy integration into existing systems. The board is also compatible with a variety of software packages, making it easy to use and configure.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2274
- Number of Bits16
- Utilized IC / PartLTC2274
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate (Per Second)105M
- Number of A/D Converters1
- Input Range1.5 ~ 2.25Vpp
- Power (Typ) @ Conditions1.3W @ 105MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools