web counter

Linear Technology/Analog Devices DC1151A-FBOARD EVAL LTC2273CUJ

Linear Technology/Analog Devices DC1151A-F Reference Design 2
Linear Technology/Analog Devices DC1151A-F Reference Design 1
Linear Technology/Analog Devices DC1151A-F Reference Design 2
Linear Technology/Analog Devices DC1151A-F Reference Design 1
Linear Technology/Analog Devices DC1151A-F Reference Design 1
Linear Technology/Analog Devices DC1151A-F Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1151A-F LTC2273CUJ Demo Board is a 16-bit, 80Msps Serial ADC with a 70MHz to 140MHz input range. It is designed for instrumentation and measurement applications, providing high-speed, high-resolution data acquisition. The board features a wide input range, low noise, and low power consumption, making it ideal for a variety of applications. It also includes a variety of features such as a built-in reference voltage, adjustable gain, and adjustable offset. The board is easy to use and provides a reliable and accurate solution for data acquisition.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2273
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2273
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    1.1W @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC3326BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R1768RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N Tube1874RFQ
Microchip TechnologyMICROCHIP - 24LC02BT-I/SN - SERIAL EEPROM, 2KBIT, 400KHZ, SOIC-86600RFQ
Microchip TechnologyMICROCHIP - 24LC02BT-I/MC - SERIAL EEPROM, 2KBIT, 400KHZ, DFN-851020BUY
Microchip TechnologyIC EEPROM 2KBIT 400KHZ SOT23-512000RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R25BUY
Microchip TechnologyMICROCHIP - 24LC02B-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-80BUY