web counter

Linear Technology/Analog Devices DC1190A-ABOARD SAR ADC LTC2366

Linear Technology/Analog Devices DC1190A-A Reference Design 2
Linear Technology/Analog Devices DC1190A-A Reference Design 1
Linear Technology/Analog Devices DC1190A-A Reference Design 2
Linear Technology/Analog Devices DC1190A-A Reference Design 1
Linear Technology/Analog Devices DC1190A-A Reference Design 1
Linear Technology/Analog Devices DC1190A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveData Acquisition SystemPortableAutomotiveCommunications and TelecomUPS Power Supply

ECAD Model:

Description

The Analog Devices DC1190A-A, LTC2366 Demo Board is a 12-bit, 3Msps SAR ADC designed for automotive and transportation applications. It features a wide input voltage range of 2.7V to 5.5V, and a low power consumption of only 1.2mW. The board also includes a high-speed, low-noise amplifier, a low-noise reference, and a low-noise clock generator. The board is designed to provide a reliable and accurate signal conversion for automotive and transportation applications. It is also capable of providing a wide dynamic range and high resolution for signal processing. The board is also designed to be easy to use and configure, making it ideal for prototyping and development.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2366
  • Interface
    SPI, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2366
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    3 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    3M
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.8200RFQ
Analog DevicesV-Ref Precision 2.5V 5mA 6-Pin TSOT-23 T/R0RFQ
Analog Devices, Inc.0RFQ