Linear Technology/Analog Devices DC1190A-BBOARD SAR ADC LTC2365
Description
The Analog Devices DC1190A-B LTC2365 Demo Board is a 12-bit, 1Msps SAR ADC designed for automotive and transportation applications. It features a wide input voltage range of 2.7V to 5.5V, and a low power consumption of only 1.2mW. The board also includes a high-speed SPI interface, allowing for fast data transfer and easy integration into existing systems. The board is also equipped with a variety of features such as an on-board temperature sensor, a programmable gain amplifier, and a reference voltage. This makes it ideal for applications such as automotive and transportation, where accuracy and reliability are essential.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- InterfaceSPI, Serial
- Number of Bits12
- Utilized IC / PartLTC2365
- Supplied ContentsBoard(s)
- Data InterfaceMICROWIRE™, Serial, SPI™
- Sampling Rate1 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1M
- Number of A/D Converters1
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | V-Ref Precision 2.5V 5mA 6-Pin TSOT-23 T/R | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 8200 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools