web counter

Linear Technology/Analog Devices DC1190A-DBOARD SAR ADC LTC2361

Linear Technology/Analog Devices DC1190A-D Reference Design 2
Linear Technology/Analog Devices DC1190A-D Reference Design 1
Linear Technology/Analog Devices DC1190A-D Reference Design 2
Linear Technology/Analog Devices DC1190A-D Reference Design 1
Linear Technology/Analog Devices DC1190A-D Reference Design 1
Linear Technology/Analog Devices DC1190A-D Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveData Acquisition SystemPortableAutomotiveCommunications and TelecomUPS Power Supply

ECAD Model:

Description

The Analog Devices DC1190A-D LTC2361 Demo Board is a 12-bit, 250ksps SAR ADC designed for automotive and transportation applications. It features a low power consumption of only 1.2 mW/channel and a wide input voltage range of 2.7V to 5.5V. The board also includes a high-speed SPI interface, allowing for fast data transfer and easy integration into existing systems. The board is also equipped with a variety of features such as a temperature sensor, a voltage reference, and a programmable gain amplifier. This makes it ideal for applications such as automotive and transportation, where accuracy and reliability are essential.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    SPI, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2361
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    250 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250k
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1393RFQ
Analog Devices, Inc.0RFQ