Linear Technology/Analog Devices DC1190A-EBOARD SAR ADC LTC2360
Description
The Analog Devices DC1190A-E LTC2360 Demo Board is a 12-bit, 100ksps SAR ADC designed for automotive and transportation applications. It features a low power consumption of only 1.2 mW/channel and a wide input voltage range of 2.7V to 5.5V. The board also includes a high-speed SPI interface, allowing for fast data transfer and easy integration into existing systems. The board is also equipped with a variety of features such as a temperature sensor, a voltage reference, and a programmable gain amplifier. This makes it ideal for applications such as automotive engine control, powertrain control, and vehicle safety systems.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2360
- InterfaceSPI, Serial
- Number of Bits12
- Utilized IC / PartLTC2360
- Supplied ContentsBoard(s)
- Data InterfaceMICROWIRE™, Serial, SPI™
- Sampling Rate100 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)100k
- Number of A/D Converters1
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 1393 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools