Linear Technology/Analog Devices DC1281A-ABOARD DEMO 16BIT 160MSPS LTC2209
The Analog Devices DC1281A-A, LTC2209UP Demo Board is a high-performance, low-voltage differential signaling (LVDS) output, 16-bit analog-to-digital converter (ADC) with a maximum sampling rate of 160Msps. It is designed for instrumentation and measurement applications, and features a wide input frequency range of 1MHz to 80MHz. The board includes a low-noise, high-speed amplifier, a low-noise, low-distortion analog-to-digital converter, and a high-speed digital-to-analog converter. It also features a wide range of digital and analog I/O, including a USB interface, a JTAG interface, and a variety of analog and digital I/O connectors. The board is designed to provide a high level of accuracy and performance, and is ideal for applications such as medical imaging, industrial automation, and instrumentation.
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBulk
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2209
- Number of Bits16
- Utilized IC / PartLTC2209
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)160M
- Number of A/D Converters1
- Input Range1.5 ~ 2.25Vpp
- Power (Typ) @ Conditions1.785W @ 160MSPS
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC, EEPROM SERIAL 2K, 24LC02, DIP8 | 172 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 10000 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 1MHZ 8SOIC | 35 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 1MHZ 8TDFN | 1423 | BUY | |
| Microchip Technology | MICROCHIP - 24LC02B/SN - EEPROM SERIALE, 2KBIT, 400KHZ, SOIC-8 | 1990 | RFQ | |
| Microchip Technology | EEPROM, I2C, 2K, HALF PROTECT, PDIP8 | 673 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SC70-5 | 12 | RFQ | |
| Microchip Technology | Microchip 24LC02BH-I/P EEPROM Memory; 2kbit; 3500ns; 2.5 to 5.5 V 8-Pin PDIP | 1448 | BUY | |
| Microchip Technology | EEPROM I2C, 2K, HALF PROTECT, TSSOP8 | 30 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 1MHZ 8MSOP | 6 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8MSOP | 5000 | BUY |


Product
Brand
Articles
Tools