web counter

Linear Technology/Analog Devices DC1281A-BBOARD DEMO 16BIT 160MSPS LTC2209

Linear Technology/Analog Devices DC1281A-B Reference Design 2
Linear Technology/Analog Devices DC1281A-B Reference Design 1
Linear Technology/Analog Devices DC1281A-B Reference Design 2
Linear Technology/Analog Devices DC1281A-B Reference Design 1
Linear Technology/Analog Devices DC1281A-B Reference Design 1
Linear Technology/Analog Devices DC1281A-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1281A-B, LTC2209UP Demo Board is a high-performance, low-voltage differential signaling (LVDS) output, 16-bit analog-to-digital converter (ADC) with a sampling rate of up to 160Msps. It is designed for instrumentation and measurement applications, with an input frequency range of 80MHz to 160MHz. The board features a wide input dynamic range, low noise, and low power consumption. It also includes a reference voltage generator, a clock generator, and a digital interface for easy integration into existing systems. The board is ideal for applications such as medical imaging, communications, and industrial automation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2209
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2209
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    160M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    1.785W @ 160MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP3053RFQ
Analog Devices, Inc.LT1763 - 500mA, Low Noise, LDO Micropower Regulators0RFQ
Analog Devices, Inc.0RFQ