web counter

Linear Technology/Analog Devices DC1282A-ABOARD DEMO 16BIT 160MSPS LTC2209

Linear Technology/Analog Devices DC1282A-A Reference Design 2
Linear Technology/Analog Devices DC1282A-A Reference Design 1
Linear Technology/Analog Devices DC1282A-A Reference Design 2
Linear Technology/Analog Devices DC1282A-A Reference Design 1
Linear Technology/Analog Devices DC1282A-A Reference Design 1
Linear Technology/Analog Devices DC1282A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementUltrasound ImagingCell BasestationAutomatic Test EquipmentCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1282A-A, LTC2209IUP Demo Board is a high-performance, low-voltage differential signaling (LVDS) output, 16-bit analog-to-digital converter (ADC) with a sampling rate of up to 160 Msps. It is designed for instrumentation and measurement applications, with an input frequency range of up to 160 MHz. The board features a wide input dynamic range, low power consumption, and excellent signal-to-noise ratio. It is also equipped with a variety of features such as programmable gain, offset, and power-down modes. The board is ideal for applications such as medical imaging, communications, and industrial automation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2209
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2209
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    160M
  • Number of A/D Converters
    1
  • Input Range
    1.5 ~ 2.25Vpp
  • Power (Typ) @ Conditions
    1.785W @ 160MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC, LVDS REPEATER, TSSOP-48 - More Details41RFQ
Analog Devices1-Channel Single ADC Pipelined 160Msps 16-bit Parallel/LVDS Automotive 64-Pin QFN EP0RFQ
Analog Devices1-Channel Single ADC Pipelined 160Msps 16-bit Parallel/LVDS Automotive 64-Pin QFN EP Tube0RFQ