web counter

Linear Technology/Analog Devices DC1369A-GBOARD DEMO 125MSPS LTC2261-12

Linear Technology/Analog Devices DC1369A-G Reference Design 2
Linear Technology/Analog Devices DC1369A-G Reference Design 1
Linear Technology/Analog Devices DC1369A-G Reference Design 2
Linear Technology/Analog Devices DC1369A-G Reference Design 1
Linear Technology/Analog Devices DC1369A-G Reference Design 1
Linear Technology/Analog Devices DC1369A-G Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1369A-G, LTC2261-12 Demo Board is a 12-bit, 125Msps ADC with LVDS outputs and a 5-170MHz frequency range. It is designed for use in communications and telecom applications, providing high-speed data conversion and reliable signal integrity. The board features a low-noise, low-power design, allowing for efficient operation in a wide range of applications. It also includes a wide range of features, such as adjustable gain, adjustable offset, and adjustable input range. The board is also compatible with a variety of software and hardware development tools, making it easy to integrate into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2261
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2261-12
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    199mW @ 125MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R0RFQ
Analog Devices, Inc.6RFQ