web counter

Linear Technology/Analog Devices DC1369A-KBOARD EVAL LTC2257-12

Linear Technology/Analog Devices DC1369A-K Reference Design 2
Linear Technology/Analog Devices DC1369A-K Reference Design 1
Linear Technology/Analog Devices DC1369A-K Reference Design 2
Linear Technology/Analog Devices DC1369A-K Reference Design 1
Linear Technology/Analog Devices DC1369A-K Reference Design 1
Linear Technology/Analog Devices DC1369A-K Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1369A-K, LTC2257-12 Demo Board is a high-performance, 12-bit, 40Msps ADC with LVDS outputs and a wide frequency range of 5-170MHz. It is designed for use in communications and telecom applications, providing excellent signal-to-noise ratio and low power consumption. The board features a wide input range of 0.5V to 3.3V, allowing for a variety of signal types to be processed. It also includes a variety of features such as programmable gain, offset, and power-down modes. The board is easy to use and provides a great platform for testing and evaluating the performance of the LTC2257-12 ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2257
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2257-12
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    121.1mW @ 40MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R0RFQ
Linear Technology/Analog DevicesIC REG LINEAR 1.5V 500MA 12DFN63BUY