Linear Technology/Analog Devices DC1370A-ABOARD EVAL LTC2261-14
Description
The Analog Devices DC1370A-A, LTC2261-14 Demo Board is a high-performance, 14-bit, 125Msps ADC with CMOS outputs. It is designed for use in communications and telecom applications, and is capable of sampling frequencies from 5MHz to 170MHz. The board features a wide range of features, including a low-noise, low-power design, a wide input bandwidth, and a high dynamic range. It also includes a variety of digital and analog interfaces, allowing for easy integration into existing systems. The board is ideal for applications such as digital signal processing, baseband signal processing, and wireless communications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2261
- Number of Bits14
- Utilized IC / PartLTC2261-14
- Supplied ContentsBoard(s)
- Data InterfaceParallel, Serial, SPI
- Sampling Rate (Per Second)125M
- Number of A/D Converters1
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions209mW @ 125MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Linear Technology/Analog Devices | IC REG LINEAR 1.5V 500MA 12DFN | 348 | BUY | |
| Analog Devices, Inc. | 0 | RFQ | ||
| NXP USA Inc. | I2C GPIO Expander 6V 20-Pin SSOP T/R | 0 | BUY | |
| Analog Devices, Inc. | 6 | RFQ |


Product
Brand
Articles
Tools