Linear Technology/Analog Devices DC1370A-KBOARD DEMO 40MSPS LTC2257-12
Description
The Analog Devices DC1370A-K, LTC2257-12 Demo Board is a 12-bit 40Msps ADC with CMOS outputs and a frequency range of 5-170MHz. It is designed for use in communications and telecom applications. It features a low power consumption of only 1.2W and a wide input bandwidth of up to 170MHz. The board also includes a wide range of features such as a programmable gain amplifier, a low-noise preamplifier, and a high-speed digital-to-analog converter. The board is also equipped with a variety of connectors and test points for easy integration into existing systems. The board is ideal for applications such as digital radio, satellite communications, and wireless communications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBulk
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2257
- Number of Bits12
- Utilized IC / PartLTC2257-12
- Supplied ContentsBoard(s)
- Data InterfaceParallel, Serial, SPI
- Sampling Rate (Per Second)40M
- Number of A/D Converters1
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions121.1mW @ 40MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Analog Devices, Inc. | LT1763 - 500mA, Low Noise, LDO Micropower Regulators | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP T/R | 0 | RFQ | |
| Analog Devices, Inc. | 6 | RFQ | ||
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP | 862 | RFQ |


Product
Brand
Articles
Tools