web counter

Linear Technology/Analog Devices DC1525B-BEVAL BOARD FOR LTC2174-14

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationCommunications SystemSoftware Defined Radio

ECAD Model:

Description

The Analog Devices DC1525B-B Demo Board is a powerful tool for evaluating the performance of the LTC2174-14, a 14-bit, 105Msps, 1.8V quad serial ADC. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the ADC in communications and telecom applications. It features a wide range of features, including a high-speed serial interface, a low-noise power supply, and a wide range of test points for easy access to the ADC's performance. The board also includes a comprehensive set of software tools for configuring and testing the ADC, as well as a comprehensive set of documentation and support resources. The DC1525B-B Demo Board is an ideal solution for evaluating the performance of the LTC2174-14 in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2174
  • Interface
    LVDS, Serial
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2174-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial LVDS
  • Sampling Rate
    105 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    4
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    490mW @ 105MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining