web counter

Linear Technology/Analog Devices DC1525B-DDEMO BOARD FOR LTC2172-14

Linear Technology/Analog Devices DC1525B-D Reference Design 3
Linear Technology/Analog Devices DC1525B-D Reference Design 1
Linear Technology/Analog Devices DC1525B-D Reference Design 2
Linear Technology/Analog Devices DC1525B-D Reference Design 3
Linear Technology/Analog Devices DC1525B-D Reference Design 1
Linear Technology/Analog Devices DC1525B-D Reference Design 1
Linear Technology/Analog Devices DC1525B-D Reference Design 2
Linear Technology/Analog Devices DC1525B-D Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationCommunications SystemSoftware Defined Radio

ECAD Model:

Description

The Analog Devices DC1525B-D Demo Board is a powerful tool for evaluating the performance of the LTC2172-14, a 14-bit, 65Msps, 1.8V quad serial ADC. This board is designed to provide a comprehensive platform for testing and evaluating the features and performance of the ADC. It includes a wide range of features, such as a high-speed serial interface, a low-noise power supply, and a wide range of test and measurement tools. The board is ideal for applications in communications and telecom, such as base station receivers, digital radio systems, and wireless infrastructure. It is also suitable for use in medical imaging, industrial automation, and other high-speed data acquisition applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2172
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2172-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial LVDS
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    4
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    367mW @ 65MSPS
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining