web counter

Linear Technology/Analog Devices DC1532A-CBOARD DEMO 80MSPS LTC2266-14

Linear Technology/Analog Devices DC1532A-C Reference Design 2
Linear Technology/Analog Devices DC1532A-C Reference Design 1
Linear Technology/Analog Devices DC1532A-C Reference Design 2
Linear Technology/Analog Devices DC1532A-C Reference Design 1
Linear Technology/Analog Devices DC1532A-C Reference Design 1
Linear Technology/Analog Devices DC1532A-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1532A-C LTC2266-14 Demo Board is a 14-bit, 80Msps, 1.8V dual serial ADC with a 5MHz to 170MHz input range. It is designed for use in communications and telecom applications. It features a wide input range, low power consumption, and high speed performance. The board includes a variety of features such as a low noise preamplifier, a wideband amplifier, and a low-pass filter. It also includes a variety of connectors for easy connection to other devices. The board is designed to be used with a variety of software packages, allowing for easy integration into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2266
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2266-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial LVDS
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    229mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents