web counter

Linear Technology/Analog Devices DC1532A-LBOARD DEMO 25MSPS LTC2263-12

Linear Technology/Analog Devices DC1532A-L Reference Design 2
Linear Technology/Analog Devices DC1532A-L Reference Design 1
Linear Technology/Analog Devices DC1532A-L Reference Design 2
Linear Technology/Analog Devices DC1532A-L Reference Design 1
Linear Technology/Analog Devices DC1532A-L Reference Design 1
Linear Technology/Analog Devices DC1532A-L Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMedical ImagingCell BasestationSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1532A-L, LTC2263-12 Demo Board is a 12-bit, 25Msps, 1.8V dual serial ADC with a 5MHz to 170MHz input range. It is designed for use in communications and telecom applications. It features a low power consumption of only 1.8V and a high speed of 25Msps. The board also includes a wide range of features such as a differential input, a programmable gain amplifier, and a low noise floor. It is also capable of providing a wide dynamic range and excellent linearity. The board is also compatible with a variety of communication protocols such as SPI, I2C, and UART. This makes it an ideal choice for applications requiring high speed, low power, and reliable performance.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2263
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2263-12
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial LVDS
  • Sampling Rate (Per Second)
    25M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    124mW @ 25MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ