Linear Technology/Analog Devices DC1563A-HEVAL BOARDS FOR LTC2312-14
The Analog Devices DC1563A-H Demo Board is a versatile platform for evaluating the performance of the LTC2312CTS8-14, a 14-bit, 500 KSPS serial sampling Analog to Digital Converter (ADC). This board is designed for use in automotive and transportation applications, and features a wide range of features to help users evaluate the performance of the ADC. It includes a power supply, a reference voltage, a low-noise amplifier, and a wide range of test points for easy access to the ADC's inputs and outputs. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The DC1563A-H Demo Board is an ideal tool for evaluating the performance of the LTC2312CTS8-14 ADC in automotive and transportation applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2312
- Number of Bits14
- Utilized IC / PartLTC2312-14
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Sampling Rate500 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)500k
- Number of A/D Converters1
- Input Range0 ~ VREF
- Power (Typ) @ Conditions17mW @ 500kSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| ON Semiconductor | NL17SZ74 Series 5.5 V 32 mA Surface Mount Single D Flip Flop - US-8 | 7807 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 80 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools