web counter

Linear Technology/Analog Devices DC1565A-CBOARD DEMO 170MSPS LTC2150-14

Linear Technology/Analog Devices DC1565A-C Reference Design 2
Linear Technology/Analog Devices DC1565A-C Reference Design 1
Linear Technology/Analog Devices DC1565A-C Reference Design 2
Linear Technology/Analog Devices DC1565A-C Reference Design 1
Linear Technology/Analog Devices DC1565A-C Reference Design 1
Linear Technology/Analog Devices DC1565A-C Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMedical ImagingCell BasestationAutomatic Test EquipmentSoftware Defined RadioHigh-Definition TV

ECAD Model:

Description

The Analog Devices DC1565A-C Demo Board for the LTC2150-14 is a powerful instrumentation and measurement tool for engineers and scientists. It is designed to demonstrate the capabilities of the LTC2150-14, a 14-bit, 170 Msps analog-to-digital converter. The board features a wide range of features, including a high-speed analog input, a low-noise power supply, and a wide range of digital outputs. The board also includes a variety of test points and connectors for easy connection to external equipment. The board is ideal for applications such as high-speed data acquisition, signal processing, and instrumentation. With its high-speed performance and low-noise power supply, the DC1565A-C is an ideal choice for engineers and scientists looking for a reliable and powerful instrumentation and measurement tool.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2150
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2150-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel, Serial, SPI
  • Sampling Rate (Per Second)
    170M
  • Number of A/D Converters
    1
  • Input Range
    1.5Vpp
  • Power (Typ) @ Conditions
    349mW @ 170MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents