web counter

Linear Technology/Analog Devices DC1565A-FBOARD DEMO 170MSPS LTC2150-12

Linear Technology/Analog Devices DC1565A-F Reference Design 3
Linear Technology/Analog Devices DC1565A-F Reference Design 1
Linear Technology/Analog Devices DC1565A-F Reference Design 2
Linear Technology/Analog Devices DC1565A-F Reference Design 3
Linear Technology/Analog Devices DC1565A-F Reference Design 1
Linear Technology/Analog Devices DC1565A-F Reference Design 1
Linear Technology/Analog Devices DC1565A-F Reference Design 2
Linear Technology/Analog Devices DC1565A-F Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMedical ImagingCell BasestationAutomatic Test EquipmentSoftware Defined RadioHigh-Definition TV

ECAD Model:

Description

The Analog Devices DC1565A-F Demo Board for the LTC2150-12 is a powerful instrumentation and measurement tool designed to evaluate the performance of the 12-bit, 170 Msps Analog to Digital Converter. This demo board features a wide range of features, including a high-speed analog input, a low-noise power supply, and a wide range of test and measurement capabilities. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the LTC2150-12. With its high-speed analog input, low-noise power supply, and comprehensive software tools, the DC1565A-F Demo Board is an ideal tool for evaluating the performance of the LTC2150-12.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2150
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2150-12
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel, Serial, SPI
  • Sampling Rate (Per Second)
    170M
  • Number of A/D Converters
    1
  • Input Range
    1.5Vpp
  • Power (Typ) @ Conditions
    338mW @ 170MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents