web counter

Linear Technology/Analog Devices DC1591ADEMO BRD FOR LTC6409 ADC

Linear Technology/Analog Devices DC1591A Reference Design 3
Linear Technology/Analog Devices DC1591A Reference Design 1
Linear Technology/Analog Devices DC1591A Reference Design 2
Linear Technology/Analog Devices DC1591A Reference Design 3
Linear Technology/Analog Devices DC1591A Reference Design 1
Linear Technology/Analog Devices DC1591A Reference Design 1
Linear Technology/Analog Devices DC1591A Reference Design 2
Linear Technology/Analog Devices DC1591A Reference Design 3

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Instrumentation and MeasurementData Acquisition SystemAutomatic Test Equipment

ECAD Model:

Description

The Analog Devices DC1591A-A, DC1591A Demo Board for the LTC6409 10GHz, 1nV/rt (Hz) Differential Amplifier/ADC Driver, Instrumentation and Measurement is a versatile and powerful tool for testing and evaluating the performance of the LTC6409 differential amplifier/ADC driver. This demo board features a wide range of features, including a 10GHz bandwidth, 1nV/rt (Hz) noise floor, and a wide range of gain and offset settings. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the LTC6409 evaluation board, allowing users to quickly and easily evaluate the performance of the amplifier/ADC driver. The DC1591A-A, DC1591A Demo Board is an ideal tool for engineers and technicians who need to quickly and accurately evaluate the performance of the LTC6409 differential amplifier/ADC driver.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC6409
  • Output Type
    Differential
  • Slew Rate
    3300V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.25V
  • Output Current per Channel
    95mA
  • Utilized IC / Part
    LTC6409
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    2GHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    52mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Microchip Technology2K 256X8 1.8V SERIAL EE IND3300RFQ