web counter

Linear Technology/Analog Devices DC209ALTC1404CS8 - 12-BIT, HIGH SPEED

Linear Technology/Analog Devices DC209A Reference Design 1
Linear Technology/Analog Devices DC209A Reference Design 1
Linear Technology/Analog Devices DC209A Reference Design 1
Linear Technology/Analog Devices DC209A Reference Design 1

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomData Acquisition SystemImaging DeviceCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC209A-A, DC209A Demo Board is designed to demonstrate the capabilities of the LTC1404CS8 12-bit, high speed 600ksps A to D converter with shut-down, communications and telecom. This demo board features a wide range of features, including a low power shutdown mode, a high speed serial interface, and a wide input voltage range. The board also includes a variety of test points and connectors for easy connection to external devices. The board is designed to provide a comprehensive demonstration of the LTC1404CS8's capabilities, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    LTC1404
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Sampling Rate (Per Second)
    600k
  • Number of A/D Converters
    1
  • Input Range
    ±2.048V
  • Power (Typ) @ Conditions
    75mW @ 600kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.39RFQ
ON SemiconductorIC COUNTER 4BIT PRESET 16SOIC50000BUY
ON SemiconductorIC INVERTER SCHMITT 6CH 14TSSOP0RFQ