web counter

Linear Technology/Analog Devices DC954A-CEVAL BOARD FOR LT6402-20

Linear Technology/Analog Devices DC954A-C Reference Design 2
Linear Technology/Analog Devices DC954A-C Reference Design 1
Linear Technology/Analog Devices DC954A-C Reference Design 2
Linear Technology/Analog Devices DC954A-C Reference Design 1
Linear Technology/Analog Devices DC954A-C Reference Design 1
Linear Technology/Analog Devices DC954A-C Reference Design 2

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC954A-C Demo Board is designed to demonstrate the performance of the LT6402-20 Low Distortion, Low Noise Differential Amplifier/ADC Driver. This board is ideal for use in communications and telecom applications, providing a high level of performance and reliability. The board features a differential amplifier/ADC driver with a wide bandwidth of up to 20 MHz, low distortion of 0.1%, and low noise of -90 dBV. It also includes a power supply, a reference voltage, and a set of test points for easy evaluation. The board is designed to be used with a variety of signal sources, including audio, video, and telecom signals. The DC954A-C Demo Board is a great tool for engineers and designers looking to evaluate the performance of the LT6402-20 Low Distortion, Low Noise Differential Amplifier/ADC Driver in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LT6402
  • Output Type
    Differential
  • Slew Rate
    400V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    4V~5.5V ±2V~2.5V
  • Output Current per Channel
    35mA
  • Utilized IC / Part
    LT6402-20
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    300MHz
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    30mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesDual Transmitter/Receiver RS-232 Automotive 16-Pin DFN EP2550RFQ