web counter

Linear Technology/Analog Devices DC1108AEVAL BOARD FOR LT6411

Linear Technology/Analog Devices DC1108A Reference Design 3
Linear Technology/Analog Devices DC1108A Reference Design 1
Linear Technology/Analog Devices DC1108A Reference Design 2
Linear Technology/Analog Devices DC1108A Reference Design 3
Linear Technology/Analog Devices DC1108A Reference Design 1
Linear Technology/Analog Devices DC1108A Reference Design 1
Linear Technology/Analog Devices DC1108A Reference Design 2
Linear Technology/Analog Devices DC1108A Reference Design 3

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1108A-A, DC1108A Demo Board for the LT6411 650MHz Differential ADC Driver/Dual Selectable Gain Video Amplifier, Communications and Telecom is a versatile and powerful demonstration board designed to showcase the features and capabilities of the LT6411. This board is ideal for applications such as video, communications, and telecom. It features a differential ADC driver with dual selectable gain, a wide range of gain settings, and a low-noise amplifier. The board also includes a variety of test points and connectors for easy connection to external equipment. The DC1108A-A is a great tool for evaluating the performance of the LT6411 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    LT6411
  • Output Type
    Differential
  • Slew Rate
    3300V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    4.5V~12V ±2.25V~6V
  • Output Current per Channel
    105mA
  • Utilized IC / Part
    LT6411
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    650MHz
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    8mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG CTRLR FLYBACK 10UMAX70RFQ