web counter

Linear Technology/Analog Devices DC954A-BLT6402-12 300MHZ DIFF IN/OUT ADC

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC954A-B Demo Board is designed to demonstrate the performance of the LT6402-12 Low Distortion, Low Noise Differential Amplifier/ADC Driver. This board is ideal for use in communications and telecom applications, providing a high level of performance and reliability. The board features a differential amplifier/ADC driver, a low-noise power supply, and a wide range of test points for easy evaluation. The board also includes a comprehensive set of documentation, including a user manual, schematics, and application notes. The DC954A-B is a great tool for engineers and designers looking to evaluate the performance of the LT6402-12 in their applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Slew Rate
    400V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    4V~5.5V ±2V~2.5V
  • Utilized IC / Part
    LT6402-12
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining