web counter

Linear Technology/Analog Devices DC800A-CLT1993CUD-10 700MHZ DIFF IN/OUT

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC800A-C Demo Board is designed to demonstrate the performance of the LT1993CUD-10 Low Distortion, Low Noise Differential Amplifier/ADC Driver. This board is ideal for use in communications and telecom applications, providing a high-performance, low-distortion, low-noise solution. The board features a differential amplifier/ADC driver, a power supply, and a set of test points for easy evaluation. The board also includes a set of jumpers and switches to allow for easy configuration and testing. The board is designed to provide a reliable and accurate performance in a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Slew Rate
    1100V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    4V~5.5V ±2V~2.5V
  • Utilized IC / Part
    LT1993-10
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    45mA
  • -3db Bandwidth
    700MHz
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    100mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining