web counter

Linear Technology/Analog Devices DC954A-ALT6402-6 300MHZ DIFF IN/OUT ADC

Linear Technology/Analog Devices DC954A-A Reference Design 1
Linear Technology/Analog Devices DC954A-A Reference Design 1
Linear Technology/Analog Devices DC954A-A Reference Design 1
Linear Technology/Analog Devices DC954A-A Reference Design 1

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC954A-A Demo Board is designed to demonstrate the capabilities of the LT6402-6 Low Distortion, Low Noise Differential Amplifier/ADC Driver. This board is ideal for use in communications and telecom applications, as it provides a high level of performance and reliability. The board features a differential amplifier/ADC driver, a low-noise amplifier, and a low-distortion amplifier. It also includes a power supply, a reference voltage, and a set of test points for easy evaluation. The board is designed to be used with a variety of signal sources, including audio, video, and RF signals. The board is also compatible with a wide range of Analog Devices products, making it an ideal choice for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Slew Rate
    400V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    4V~5.5V ±2V~2.5V
  • Utilized IC / Part
    LT6402-6
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator - 0.01MHz to 1MHz CMOS Automotive 6-Pin TSOT-23 T/R2652RFQ