Linear Technology/Analog Devices DC800A-BLT1993CUD-4 900MHZ DIFF IN/OUT A
Description
The Analog Devices DC800A-B Demo Board is designed to demonstrate the performance of the LT1993CUD-4 Low Distortion, Low noise differential amplifier/ADC driver. This board is ideal for use in communications and telecom applications. It features a differential amplifier with a gain of 10, a low distortion of 0.0003%, and a low noise of -130dBV. The board also includes a power supply, a voltage reference, and a set of test points for easy access to the amplifier's output. The board is designed to be used with a single-ended or differential input signal, and can be used with a variety of signal sources. The board is also compatible with a variety of ADC drivers, allowing for easy integration into existing systems.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Slew Rate1100V/μs
- Amplifier TypeDifferential
- Voltage - Supply, Single/Dual (±)4V~5.5V ±2V~2.5V
- Utilized IC / PartLT1993-4
- Supplied ContentsBoard(s)
- Current - Output / Channel45mA
- -3db Bandwidth900MHz
- Board TypeFully Populated
- Channels per IC2 - Dual
- Current - Supply (Main IC)100mA
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | IC Reg Swtchd Cap 5V 0.1A 8MSOP | 0 | RFQ | |
| Analog Devices, Inc. | DP-Charge Pump/General Purpose, Reg 5V Charge Pump at 100mA | 3000 | RFQ |


Product
Brand
Articles
Tools