Linear Technology/Analog Devices DC1600ALTC6412, LTC2261-14 - 10MHZ TO 8
Description
The Analog Devices DC1600A-A, DC1600A, Demo Board for the LTC6412, LTC2261-14 10MHz to 800MHz, 31dB Range Analog Controlled VGA, Communications and Telecom is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC6412 and LTC2261-14 VGA amplifiers. This board features a wide range of gain control, from 10MHz to 800MHz, and a 31dB range of gain control. It is ideal for use in communications and telecom applications, as it provides a high level of performance and flexibility. The board also includes a variety of connectors and test points, allowing for easy integration into existing systems. The board is also designed to be easy to use, with a simple user interface and intuitive controls.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Output TypeDifferential
- Amplifier TypeVariable Gain
- Voltage - Supply, Single/Dual (±)3V~3.6V
- Utilized IC / PartLTC6412
- Supplied ContentsBoard(s)
- -3db Bandwidth800MHz
- Board TypeFully Populated
- Channels per IC1 - Single
- Current - Supply (Main IC)110mA
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-8 | 3200 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| NXP USA Inc. | I2C GPIO Expander 6V 20-Pin SSOP T/R | 0 | BUY | |
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP | 862 | RFQ |


Product
Brand
Articles
Tools