web counter

Linear Technology/Analog Devices DC1620A-ABOARD DEMO 16BIT 125MSPS LTC2185

Linear Technology/Analog Devices DC1620A-A Reference Design 2
Linear Technology/Analog Devices DC1620A-A Reference Design 1
Linear Technology/Analog Devices DC1620A-A Reference Design 2
Linear Technology/Analog Devices DC1620A-A Reference Design 1
Linear Technology/Analog Devices DC1620A-A Reference Design 1
Linear Technology/Analog Devices DC1620A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMedical ImagingCell BasestationAutomatic Test EquipmentSoftware Defined RadioHigh-Definition TV

ECAD Model:

Description

The Analog Devices DC1620A-A LTC2185 Demo Board is a 16-bit dual ADC with DDR LVDS outputs and a sampling rate of 125Msps. It is designed for instrumentation and measurement applications, and is capable of handling input frequencies from 5MHz to 140MHz. The board features two independent 16-bit ADCs with a wide input dynamic range, low noise, and low power consumption. It also includes a variety of features such as a programmable gain amplifier, a reference voltage generator, and a clock generator. The board is ideal for applications such as signal acquisition, data conversion, and signal processing.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2185
  • Interface
    Parallel
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2185
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    125 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    520mW @ 125MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC, LVDS REPEATER, TSSOP-48 - More Details41RFQ
NXP USA Inc.I2C GPIO Expander 6V 20-Pin SSOP T/R0BUY
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ