web counter

Linear Technology/Analog Devices DC1620A-BBOARD DEMO 16BIT 105MSPS LTC2184

Linear Technology/Analog Devices DC1620A-B Reference Design 2
Linear Technology/Analog Devices DC1620A-B Reference Design 1
Linear Technology/Analog Devices DC1620A-B Reference Design 2
Linear Technology/Analog Devices DC1620A-B Reference Design 1
Linear Technology/Analog Devices DC1620A-B Reference Design 1
Linear Technology/Analog Devices DC1620A-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMedical ImagingCell BasestationAutomatic Test EquipmentSoftware Defined RadioHigh-Definition TV

ECAD Model:

Description

The Analog Devices DC1620A-B LTC2184 Demo Board is a 16-bit, 105Msps dual ADC with DDR LVDS outputs and a 5-140MHz bandwidth. It is designed for instrumentation and measurement applications, providing high-speed, low-noise performance. The board features two 16-bit, 105Msps ADCs with DDR LVDS outputs, a 5-140MHz bandwidth, and a wide range of input and output connectors. It also includes a variety of on-board components, such as a power supply, clock generator, and reference voltage source. The board is ideal for applications such as high-speed data acquisition, signal processing, and instrumentation and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2184
  • Interface
    Parallel
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2184
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    105 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    454mW @ 105MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ