web counter

Linear Technology/Analog Devices DC1620A-IBOARD DEMO 80MSPS LTC2143-14

Linear Technology/Analog Devices DC1620A-I Reference Design 2
Linear Technology/Analog Devices DC1620A-I Reference Design 1
Linear Technology/Analog Devices DC1620A-I Reference Design 2
Linear Technology/Analog Devices DC1620A-I Reference Design 1
Linear Technology/Analog Devices DC1620A-I Reference Design 1
Linear Technology/Analog Devices DC1620A-I Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMedical ImagingCell BasestationAutomatic Test EquipmentSoftware Defined RadioHigh-Definition TV

ECAD Model:

Description

The Analog Devices DC1620A-I, LTC2143-14 Demo Board is a 14-bit, 80Msps dual ADC with DDR LVDS outputs and a 5-140MHz bandwidth. It is designed for instrumentation and measurement applications, providing high-speed, low-power performance. The board features two 14-bit, 80Msps ADCs with DDR LVDS outputs, a 5-140MHz bandwidth, and a wide range of input and output options. It also includes a variety of features such as a low-noise power supply, a wide range of input and output options, and a high-speed, low-power performance. The board is ideal for applications such as medical imaging, communications, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2143
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2143-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    237mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ