Linear Technology/Analog Devices DC1620A-JBOARD DEMO 65MSPS LTC2142-14
Description
The Analog Devices DC1620A-J LTC2142-14 Demo Board is a 14-bit 65Msps dual ADC with DDR LVDS outputs and a 5-140MHz bandwidth. It is designed for instrumentation and measurement applications, providing high-speed, low-power, and low-noise performance. The board features two 14-bit 65Msps ADCs with DDR LVDS outputs, a 5-140MHz bandwidth, and a wide range of input and output options. It also includes a variety of features such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of power supply options. The board is ideal for applications such as medical imaging, radar, and communications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBulk
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2142
- Number of Bits14
- Utilized IC / PartLTC2142-14
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)65M
- Number of A/D Converters2
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions219mW @ 65MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Linear Technology/Analog Devices | IC FILTER 50KHZ LOWPASS 16SOIC | 1 | BUY |


Product
Brand
Articles
Tools