web counter

Linear Technology/Analog Devices DC1620A-KBOARD DEMO 40MSPS LTC2141-14

Linear Technology/Analog Devices DC1620A-K Reference Design 2
Linear Technology/Analog Devices DC1620A-K Reference Design 1
Linear Technology/Analog Devices DC1620A-K Reference Design 2
Linear Technology/Analog Devices DC1620A-K Reference Design 1
Linear Technology/Analog Devices DC1620A-K Reference Design 1
Linear Technology/Analog Devices DC1620A-K Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMedical ImagingCell BasestationAutomatic Test EquipmentSoftware Defined RadioHigh-Definition TV

ECAD Model:

Description

The Analog Devices DC1620A-K, LTC2141-14 Demo Board is a 14-bit 40 Msps Dual ADC with DDR LVDS Outputs and a 5-140MHz bandwidth. It is designed for instrumentation and measurement applications, providing high-speed, low-power, and low-noise performance. The board features two 14-bit, 40 Msps ADCs with DDR LVDS outputs, a 5-140MHz bandwidth, and a wide range of input and output options. It also includes a variety of features such as programmable gain, offset, and power-down modes. The board is ideal for applications such as medical imaging, communications, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2141
  • Number of Bits
    14
  • Utilized IC / Part
    LTC2141-14
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    40M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    190mW @ 40MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BOOST ADJ 3.5A 12MLF4430RFQ