web counter

Linear Technology/Analog Devices DC1620A-MBOARD DEMO 125MSPS LTC2145-12

Linear Technology/Analog Devices DC1620A-M Reference Design 2
Linear Technology/Analog Devices DC1620A-M Reference Design 1
Linear Technology/Analog Devices DC1620A-M Reference Design 2
Linear Technology/Analog Devices DC1620A-M Reference Design 1
Linear Technology/Analog Devices DC1620A-M Reference Design 1
Linear Technology/Analog Devices DC1620A-M Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMedical ImagingCell BasestationAutomatic Test EquipmentSoftware Defined RadioHigh-Definition TV

ECAD Model:

Description

The Analog Devices DC1620A-M, LTC2145-12 Demo Board is a 12-bit, 125Msps dual ADC with DDR LVDS outputs and a 5-140MHz bandwidth. It is designed for instrumentation and measurement applications, providing high-speed, low-power performance. The board features two LTC2145-12 ADCs, each with a 12-bit resolution and a 125Msps sampling rate. The board also includes a DDR LVDS output, allowing for high-speed data transfer. The board is capable of operating in a wide range of frequencies, from 5MHz to 140MHz. The board is ideal for instrumentation and measurement applications, providing high-speed, low-power performance.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2145
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2145-12
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    125M
  • Number of A/D Converters
    2
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    293mW @ 125MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ