web counter

Linear Technology/Analog Devices DC1697ABOARD EVAL FOR LTC2945

Linear Technology/Analog Devices DC1697A Reference Design 2
Linear Technology/Analog Devices DC1697A Reference Design 1
Linear Technology/Analog Devices DC1697A Reference Design 2
Linear Technology/Analog Devices DC1697A Reference Design 1
Linear Technology/Analog Devices DC1697A Reference Design 1
Linear Technology/Analog Devices DC1697A Reference Design 2

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

AutomotiveConsumer ElectronicsTelecom InfrastructureAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1697A-A, DC1697A Demo Board is a powerful tool for automotive and transportation applications. It is equipped with the LTC2945 Wide Range I2C Power Monitor, which provides accurate and reliable power monitoring for a wide range of automotive and transportation applications. The board also features a wide range of features, such as a high-accuracy voltage and current measurement, a wide input voltage range, and a wide temperature range. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is also designed to be robust and reliable, with a wide range of protection features and a long-term reliability. The board is also designed to be cost-effective, with a low cost of ownership and a long-term cost savings.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2945
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Operating Supply Voltage
    80V
  • Utilized IC / Part
    LTC2945
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Battery Gas Gauge 6-Pin DFN EP0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ