web counter

Linear Technology/Analog Devices DC2334ADEMO BOARD FOR LTC2947

Linear Technology/Analog Devices DC2334A Reference Design 4
Linear Technology/Analog Devices DC2334A Reference Design 1
Linear Technology/Analog Devices DC2334A Reference Design 2
Linear Technology/Analog Devices DC2334A Reference Design 3
Linear Technology/Analog Devices DC2334A Reference Design 4
Linear Technology/Analog Devices DC2334A Reference Design 1
Linear Technology/Analog Devices DC2334A Reference Design 1
Linear Technology/Analog Devices DC2334A Reference Design 2
Linear Technology/Analog Devices DC2334A Reference Design 3
Linear Technology/Analog Devices DC2334A Reference Design 4

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

AutomotiveTelecom InfrastructureServersSolar PhotovoltaicE-VehicleIndustrial

ECAD Model:

Description

The Analog Devices DC2334A-A, DC2334A Demo Board is a powerful and versatile tool for automotive and transportation applications. It features the LTC2947 30A Power/Energy Monitor with Integrated Sense Resistor, which provides accurate and reliable power and energy monitoring for automotive and transportation applications. The board also includes a wide range of features, such as a high-side current sense amplifier, a low-side current sense amplifier, a voltage sense amplifier, and a temperature sense amplifier. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board is designed to be used in a wide range of automotive and transportation applications, and is ideal for monitoring and controlling power and energy in these applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2947
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    LTC2947
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Omron Electronics Inc-EMC DivDIP Switches / SIP Switches 1P Knife-Edge, 2.3mm Slide SMT Raised-Act2000RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ