web counter

Maxim Integrated 78M6612-DB/OMU-RFPower Management IC Development Tools Wireless Omu Demo Kt Mu-Rf = New P/N 78M6

Maxim Integrated 78M6612-DB/OMU-RF Reference Design 2
Maxim Integrated 78M6612-DB/OMU-RF Reference Design 1
Maxim Integrated 78M6612-DB/OMU-RF Reference Design 2
Maxim Integrated 78M6612-DB/OMU-RF Reference Design 1
Maxim Integrated 78M6612-DB/OMU-RF Reference Design 1
Maxim Integrated 78M6612-DB/OMU-RF Reference Design 2

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

IndustrialIndustrial

ECAD Model:

Description

IoT (IIoT) device. It is designed to provide a complete solution for monitoring and controlling power consumption in industrial and commercial applications. The 78M6612-DB/OMU-RF Demo Board is a complete system-on-module (SOM) solution that includes a 78M6612 SOC, a power monitor, a power supply, and a radio frequency (RF) transceiver. The 78M6612 SOC is a highly integrated, low-power, 32-bit microcontroller with an integrated power monitor, a high-speed CAN bus, and a wide range of analog and digital peripherals. The power monitor is capable of measuring up to three-phase AC power and provides a wide range of features such as over-current protection, over-voltage protection, and power factor correction. The power supply provides a regulated 5V output and is capable of supplying up to 1A of current. The RF transceiver is capable of transmitting and receiving data over a range of up to 500 meters. The 78M6612-DB/OMU-RF Demo Board is an ideal solution for monitoring and controlling power consumption in industrial and commercial applications. It is easy to use and provides a complete solution for monitoring and controlling power consumption.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Resistance
    78.6MOhm
  • Function
    Energy/Power Meter
  • Interface
    UART, USB
  • Data Bus Width
    8b
  • Utilized IC / Part
    78M6612
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG BUCK ADJ 1.5A 8SOIC7RFQ